TE Connectivity Chip Resistor - Surface Mount RQ73C1J432RBTDF

Description
RQ 0603 432R 0.1% 10PPM 1K RL
Request a Quote
Description
RQ 0603 432R 0.1% 10PPM 1K RL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 432R, 0.1%, 0.15W, 0603, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 432 ohms with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 150mW, and it is housed in a 0603 package size, which is compact and ideal for space-constrained designs. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is sulfur resistant according to ASTM B809-95, enhancing its reliability in harsh environments. The resistor is also RoHS compliant, ensuring it meets environmental regulations. Its construction includes a special passivation layer on the resistive element, contributing to its durability and performance stability under varying conditions. Engineers looking for a reliable thin film resistor for automotive, medical, or industrial applications may find this product meets their specifications.

Datasheet Summary
Powered by GS/AI

The Res, 432R, 0.1%, 0.15W, 0603, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 432 ohms with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 150mW, and it is housed in a 0603 package size, which is compact and ideal for space-constrained designs. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is sulfur resistant according to ASTM B809-95, enhancing its reliability in harsh environments. The resistor is also RoHS compliant, ensuring it meets environmental regulations. Its construction includes a special passivation layer on the resistive element, contributing to its durability and performance stability under varying conditions. Engineers looking for a reliable thin film resistor for automotive, medical, or industrial applications may find this product meets their specifications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C1J432RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1J432RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C1J432RBTDFTR-ND
RQ 0603 432R 0.1% 10PPM 1K RL

RQ 0603 432R 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 432R, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC0192 - Newark, An Avnet Company
Chicago, IL, United States
Res, 432R, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC0192
Res, 432R, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC0192
RES, 432R, 0.1%, 0.15W, 0603, THIN FILM; Resistance:432ohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 432R, 0.1%, 0.15W, 0603, THIN FILM; Resistance:432ohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 432R, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC0193 - Newark, An Avnet Company
Chicago, IL, United States
Res, 432R, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC0193
Res, 432R, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC0193
RES, 432R, 0.1%, 0.15W, 0603, THIN FILM; Resistance:432ohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 432R, 0.1%, 0.15W, 0603, THIN FILM; Resistance:432ohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C1J432RBTDFTR-ND 97AC0192
Product Name Chip Resistor - Surface Mount Res, 432R, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573130 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details