TE Connectivity Chip Resistor - Surface Mount RQ73C1J41K2BTDF

Description
RQ 0603 41K2 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
RQ 0603 41K2 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C1J41K2BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1J41K2BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C1J41K2BTDFTR-ND
RQ 0603 41K2 0.1% 10PPM 1K RL

RQ 0603 41K2 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 41K2, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC4572 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41K2, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC4572
Res, 41K2, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC4572
RES, 41K2, 0.1%, 0.15W, 0603, THIN FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 41K2, 0.1%, 0.15W, 0603, THIN FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 41K2, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC4573 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41K2, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC4573
Res, 41K2, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC4573
RES, 41K2, 0.1%, 0.15W, 0603, THIN FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 41K2, 0.1%, 0.15W, 0603, THIN FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 41K2, 0.1%, 0.15W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity - 34AH2211 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41K2, 0.1%, 0.15W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
34AH2211
Res, 41K2, 0.1%, 0.15W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity 34AH2211
RES, 41K2, 0.1%, 0.15W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 41K2, 0.1%, 0.15W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-RQ73C1J41K2BTDFTR-ND 97AC4572 97AC4573 34AH2211
Product Name Chip Resistor - Surface Mount Res, 41K2, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity Res, 41K2, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity Res, 41K2, 0.1%, 0.15W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603 [1608 Metric] 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details