The Res 412R, 0.1%, 0.15W, 0603, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 412 ohms with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 150mW, and it is housed in a compact 0603 package, which measures 1.55mm x 0.80mm. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is also sulfur resistant according to ASTM B809-95, enhancing its reliability in harsh environments. The resistor is RoHS compliant, ensuring it meets environmental standards. Its construction includes a special passivation layer on the resistive element, contributing to its durability and performance stability. The operating temperature range is from -55°C to 155°C, allowing for versatility in various applications, including automotive, medical equipment, and industrial use. This resistor is ideal for engineers looking for a reliable, high-precision component for their projects.
RQ 0603 412R 0.1% 10PPM 1K RL
RES, 412R, 0.1%, 0.15W, 0603, THIN FILM; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 412R, 0.1%, 0.15W, 0603, THIN FILM; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RQ73C1J412RBTDFTR-ND | 96AC9438 |
| Product Name | Chip Resistor - Surface Mount | Res, 412R, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |