TE Connectivity Chip Resistor - Surface Mount RQ73C1J3K65BTD

Description
3.65 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
3.65 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A140871TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140871TR-ND
Chip Resistor - Surface Mount A140871TR-ND
3.65 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.65 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140871CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140871CT-ND
Chip Resistor - Surface Mount A140871CT-ND
3.65 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.65 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 3K65, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC2085 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K65, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC2085
Res, 3K65, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC2085
RES, 3K65, 0.1%, 0.15W, 0603, THIN FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 3K65, 0.1%, 0.15W, 0603, THIN FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K65, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC6619 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K65, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC6619
Res, 3K65, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC6619
RES, 3K65, 0.1%, 0.15W, 0603, THIN FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 3K65, 0.1%, 0.15W, 0603, THIN FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A140871TR-ND 97AC2085
Product Name Chip Resistor - Surface Mount Res, 3K65, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data