TE Connectivity Chip Resistor - Surface Mount RQ73C1J3K01BTDF

Description
RQ 0603 3K01 0.1% 10PPM 1K RL
Request a Quote
Description
RQ 0603 3K01 0.1% 10PPM 1K RL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 3K01, 0.1%, 0.15W, 0603, Thin Film resistor from TE Connectivity is a surface mount device (SMD) designed for precision applications. It features a resistance value of 3.01 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The resistor has a power rating of 150 mW and is constructed using thin film technology, which contributes to its stability and reliability. This component is AEC-Q200 qualified, indicating its suitability for automotive applications, and is also sulfur resistant per ASTM B809-95, enhancing its durability in harsh environments. The operating temperature range is from -55°C to 155°C, allowing for versatility in various applications. Additionally, it is RoHS compliant, ensuring it meets environmental standards. Engineers may consider this resistor for use in automotive, medical, and industrial applications where precision and reliability are critical.

Datasheet Summary
Powered by GS/AI

The Res, 3K01, 0.1%, 0.15W, 0603, Thin Film resistor from TE Connectivity is a surface mount device (SMD) designed for precision applications. It features a resistance value of 3.01 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The resistor has a power rating of 150 mW and is constructed using thin film technology, which contributes to its stability and reliability. This component is AEC-Q200 qualified, indicating its suitability for automotive applications, and is also sulfur resistant per ASTM B809-95, enhancing its durability in harsh environments. The operating temperature range is from -55°C to 155°C, allowing for versatility in various applications. Additionally, it is RoHS compliant, ensuring it meets environmental standards. Engineers may consider this resistor for use in automotive, medical, and industrial applications where precision and reliability are critical.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C1J3K01BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1J3K01BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C1J3K01BTDFTR-ND
RQ 0603 3K01 0.1% 10PPM 1K RL

RQ 0603 3K01 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 3K01, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC6426 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC6426
Res, 3K01, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC6426
RES, 3K01, 0.1%, 0.15W, 0603, THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 3K01, 0.1%, 0.15W, 0603, THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K01, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC6425 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC6425
Res, 3K01, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC6425
RES, 3K01, 0.1%, 0.15W, 0603, THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 3K01, 0.1%, 0.15W, 0603, THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C1J3K01BTDFTR-ND 97AC6426
Product Name Chip Resistor - Surface Mount Res, 3K01, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details