TE Connectivity Chip Resistor - Surface Mount RQ73C1J34KBTDF

Description
RQ 0603 34K 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
RQ 0603 34K 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C1J34KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1J34KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C1J34KBTDFTR-ND
RQ 0603 34K 0.1% 10PPM 1K RL

RQ 0603 34K 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 34K, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC4360 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC4360
Res, 34K, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC4360
RES, 34K, 0.1%, 0.15W, 0603, THIN FILM; Resistance:34kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 34K, 0.1%, 0.15W, 0603, THIN FILM; Resistance:34kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 34K, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 96AC9263 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
96AC9263
Res, 34K, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 96AC9263
RES, 34K, 0.1%, 0.15W, 0603, THIN FILM; Resistance:34kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 34K, 0.1%, 0.15W, 0603, THIN FILM; Resistance:34kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 34K, 0.1%, 0.15W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity - 34AH2187 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K, 0.1%, 0.15W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
34AH2187
Res, 34K, 0.1%, 0.15W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity 34AH2187
RES, 34K, 0.1%, 0.15W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 34K, 0.1%, 0.15W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RQ73C1J34KBTDFTR-ND 97AC4360 34AH2187
Product Name Chip Resistor - Surface Mount Res, 34K, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity Res, 34K, 0.1%, 0.15W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 2573271 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 15000 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details