TE Connectivity Chip Resistor - Surface Mount RQ73C1J30K9BTDF

Description
RQ 0603 30K9 0.1% 10PPM 1K RL
Request a Quote
Description
RQ 0603 30K9 0.1% 10PPM 1K RL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 30K9, 0.1%, 0.15W, 0603, Thin Film resistor from TE Connectivity is a surface mount device (SMD) designed for precision applications. It features a resistance value of 30.9 kΩ with a tolerance of ±0.1%, making it suitable for high-accuracy circuits. The resistor has a power rating of 150 mW and is constructed using thin film technology, which provides excellent stability and reliability. This component is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is sulfur resistant according to ASTM B809-95 standards. The operating temperature range is from -55°C to 155°C, allowing for use in various environmental conditions. Additionally, it is RoHS compliant, ensuring it meets environmental regulations. The resistor's small 0603 package size makes it ideal for compact circuit designs.

Datasheet Summary
Powered by GS/AI

The Res, 30K9, 0.1%, 0.15W, 0603, Thin Film resistor from TE Connectivity is a surface mount device (SMD) designed for precision applications. It features a resistance value of 30.9 kΩ with a tolerance of ±0.1%, making it suitable for high-accuracy circuits. The resistor has a power rating of 150 mW and is constructed using thin film technology, which provides excellent stability and reliability. This component is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is sulfur resistant according to ASTM B809-95 standards. The operating temperature range is from -55°C to 155°C, allowing for use in various environmental conditions. Additionally, it is RoHS compliant, ensuring it meets environmental regulations. The resistor's small 0603 package size makes it ideal for compact circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C1J30K9BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1J30K9BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C1J30K9BTDFTR-ND
RQ 0603 30K9 0.1% 10PPM 1K RL

RQ 0603 30K9 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 30K9, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC6430 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K9, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC6430
Res, 30K9, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC6430
RES, 30K9, 0.1%, 0.15W, 0603, THIN FILM; Resistance:30.9kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 30K9, 0.1%, 0.15W, 0603, THIN FILM; Resistance:30.9kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K9, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 96AC9261 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K9, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
96AC9261
Res, 30K9, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 96AC9261
RES, 30K9, 0.1%, 0.15W, 0603, THIN FILM; Resistance:30.9kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 30K9, 0.1%, 0.15W, 0603, THIN FILM; Resistance:30.9kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 30K9, 0.1%, 0.15W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity - 34AH2179 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K9, 0.1%, 0.15W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
34AH2179
Res, 30K9, 0.1%, 0.15W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity 34AH2179
RES, 30K9, 0.1%, 0.15W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 30K9, 0.1%, 0.15W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-RQ73C1J30K9BTDFTR-ND 97AC6430 96AC9261 34AH2179
Product Name Chip Resistor - Surface Mount Res, 30K9, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity Res, 30K9, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity Res, 30K9, 0.1%, 0.15W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603 0603
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JTTD103GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers