TE Connectivity Chip Resistor - Surface Mount RQ73C1J2K67BTDF

Description
RQ 0603 2K67 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
RQ 0603 2K67 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C1J2K67BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1J2K67BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C1J2K67BTDFTR-ND
RQ 0603 2K67 0.1% 10PPM 1K RL

RQ 0603 2K67 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 2K67, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC4114 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K67, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC4114
Res, 2K67, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC4114
RES, 2K67, 0.1%, 0.15W, 0603, THIN FILM; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 2K67, 0.1%, 0.15W, 0603, THIN FILM; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K67, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1611 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K67, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC1611
Res, 2K67, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC1611
RES, 2K67, 0.1%, 0.15W, 0603, THIN FILM; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 2K67, 0.1%, 0.15W, 0603, THIN FILM; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C1J2K67BTDFTR-ND 97AC4114
Product Name Chip Resistor - Surface Mount Res, 2K67, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567757P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details