TE Connectivity Chip Resistor - Surface Mount RQ73C1J2K26BTD

Description
2.26 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
2.26 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A140589DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140589DKR-ND
Chip Resistor - Surface Mount A140589DKR-ND
2.26 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.26 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140589TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140589TR-ND
Chip Resistor - Surface Mount A140589TR-ND
2.26 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.26 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140589CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140589CT-ND
Chip Resistor - Surface Mount A140589CT-ND
2.26 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.26 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 2K26, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 96AC9097 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K26, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
96AC9097
Res, 2K26, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 96AC9097
RES, 2K26, 0.1%, 0.15W, 0603, THIN FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 2K26, 0.1%, 0.15W, 0603, THIN FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K26, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC4130 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K26, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC4130
Res, 2K26, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC4130
RES, 2K26, 0.1%, 0.15W, 0603, THIN FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 2K26, 0.1%, 0.15W, 0603, THIN FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RQ73C1J2K26BTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RQ73C1J2K26BTD
Chip Resistor - Surface Mount RQ73C1J2K26BTD
RES 2.26 KOHMS 0.1% 0.15W 0603

RES 2.26 KOHMS 0.1% 0.15W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number A140589DKR-ND 96AC9097 RQ73C1J2K26BTD
Product Name Chip Resistor - Surface Mount Res, 2K26, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details