TE Connectivity Chip Resistor - Surface Mount RQ73C1J294RBTD

Description
294 Ohms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Description
294 Ohms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 294R, 0.1%, 0.15W, 0603, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 294 ohms with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 150mW, and it is housed in a 0603 package size, which is compact and ideal for space-constrained designs. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is sulfur resistant according to ASTM B809-95, enhancing its reliability in harsh environments. The resistor is also RoHS compliant, ensuring it meets environmental regulations. Its construction includes a special passivation layer on the resistive element, contributing to its durability and performance stability. Engineers looking for a reliable thin film resistor for automotive, medical, or industrial applications may find this product meets their requirements for precision and environmental resilience.

Datasheet Summary
Powered by GS/AI

The Res, 294R, 0.1%, 0.15W, 0603, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 294 ohms with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 150mW, and it is housed in a 0603 package size, which is compact and ideal for space-constrained designs. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is sulfur resistant according to ASTM B809-95, enhancing its reliability in harsh environments. The resistor is also RoHS compliant, ensuring it meets environmental regulations. Its construction includes a special passivation layer on the resistive element, contributing to its durability and performance stability. Engineers looking for a reliable thin film resistor for automotive, medical, or industrial applications may find this product meets their requirements for precision and environmental resilience.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A140729DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140729DKR-ND
Chip Resistor - Surface Mount A140729DKR-ND
294 Ohms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

294 Ohms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140729TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140729TR-ND
Chip Resistor - Surface Mount A140729TR-ND
294 Ohms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

294 Ohms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140729CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140729CT-ND
Chip Resistor - Surface Mount A140729CT-ND
294 Ohms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

294 Ohms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 294R, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC4364 - Newark, An Avnet Company
Chicago, IL, United States
Res, 294R, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC4364
Res, 294R, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC4364
RES, 294R, 0.1%, 0.15W, 0603, THIN FILM; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 294R, 0.1%, 0.15W, 0603, THIN FILM; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 294R, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC6434 - Newark, An Avnet Company
Chicago, IL, United States
Res, 294R, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC6434
Res, 294R, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC6434
RES, 294R, 0.1%, 0.15W, 0603, THIN FILM; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 294R, 0.1%, 0.15W, 0603, THIN FILM; Resistance:294ohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A140729DKR-ND 97AC4364
Product Name Chip Resistor - Surface Mount Res, 294R, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 294 ohms 294 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers