TE Connectivity Chip Resistor - Surface Mount RQ73C1J28KBTDF

Description
RQ 0603 28K 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
RQ 0603 28K 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C1J28KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1J28KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C1J28KBTDFTR-ND
RQ 0603 28K 0.1% 10PPM 1K RL

RQ 0603 28K 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 28K, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC6248 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC6248
Res, 28K, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC6248
RES, 28K, 0.1%, 0.15W, 0603, THIN FILM; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 28K, 0.1%, 0.15W, 0603, THIN FILM; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 28K, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC6247 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC6247
Res, 28K, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC6247
RES, 28K, 0.1%, 0.15W, 0603, THIN FILM; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 28K, 0.1%, 0.15W, 0603, THIN FILM; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 28K, 0.1%, 0.15W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity - 34AH2163 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K, 0.1%, 0.15W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
34AH2163
Res, 28K, 0.1%, 0.15W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity 34AH2163
RES, 28K, 0.1%, 0.15W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 28K, 0.1%, 0.15W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-RQ73C1J28KBTDFTR-ND 97AC6248 97AC6247 34AH2163
Product Name Chip Resistor - Surface Mount Res, 28K, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity Res, 28K, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity Res, 28K, 0.1%, 0.15W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details