TE Connectivity Chip Resistor - Surface Mount RQ73C1J26K7BTD

Description
26.7 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
26.7 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A140603CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140603CT-ND
Chip Resistor - Surface Mount A140603CT-ND
26.7 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

26.7 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140603DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140603DKR-ND
Chip Resistor - Surface Mount A140603DKR-ND
26.7 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

26.7 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140603TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140603TR-ND
Chip Resistor - Surface Mount A140603TR-ND
26.7 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

26.7 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 26K7, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC6260 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K7, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC6260
Res, 26K7, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC6260
RES, 26K7, 0.1%, 0.15W, 0603, THIN FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 26K7, 0.1%, 0.15W, 0603, THIN FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 26K7, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1625 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K7, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC1625
Res, 26K7, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC1625
RES, 26K7, 0.1%, 0.15W, 0603, THIN FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 26K7, 0.1%, 0.15W, 0603, THIN FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A140603CT-ND 97AC6260
Product Name Chip Resistor - Surface Mount Res, 26K7, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567781P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers