TE Connectivity Chip Resistor - Surface Mount RQ73C1J26K1BTDF

Description
26.1 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
26.1 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C1J26K1BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1J26K1BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C1J26K1BTDFTR-ND
26.1 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

26.1 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RQ73C1J26K1BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1J26K1BTDFCT-ND
Chip Resistor - Surface Mount 1712-RQ73C1J26K1BTDFCT-ND
26.1 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

26.1 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RQ73C1J26K1BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1J26K1BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RQ73C1J26K1BTDFDKR-ND
26.1 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

26.1 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 26K1, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC6244 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K1, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC6244
Res, 26K1, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC6244
RES, 26K1, 0.1%, 0.15W, 0603, THIN FILM; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 26K1, 0.1%, 0.15W, 0603, THIN FILM; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 26K1, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 96AC9087 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K1, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
96AC9087
Res, 26K1, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 96AC9087
RES, 26K1, 0.1%, 0.15W, 0603, THIN FILM; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 26K1, 0.1%, 0.15W, 0603, THIN FILM; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 26K1, 0.1%, 0.15W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity - 34AH2157 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K1, 0.1%, 0.15W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
34AH2157
Res, 26K1, 0.1%, 0.15W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity 34AH2157
RES, 26K1, 0.1%, 0.15W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 26K1, 0.1%, 0.15W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RQ73C1J26K1BTDFTR-ND 97AC6244 34AH2157
Product Name Chip Resistor - Surface Mount Res, 26K1, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity Res, 26K1, 0.1%, 0.15W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details