TE Connectivity Passive Components Resistors & Potentiometers RQ73C1J1K3BTD

Description
Passive Components Resistors & Potentiometers
Request a Quote Datasheet
Description
Passive Components Resistors & Potentiometers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive Components Resistors & Potentiometers - RQ73C1J1K3BTD - Heilind Electronics, Inc.
Wilmington, MA, United States
Passive Components Resistors & Potentiometers
RQ73C1J1K3BTD
Passive Components Resistors & Potentiometers RQ73C1J1K3BTD
Passive Components Resistors & Potentiometers

Passive Components Resistors & Potentiometers

Buy Now
Chip Resistor - Surface Mount - A140142DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140142DKR-ND
Chip Resistor - Surface Mount A140142DKR-ND
1.3 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.3 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140142TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140142TR-ND
Chip Resistor - Surface Mount A140142TR-ND
1.3 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.3 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140142CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140142CT-ND
Chip Resistor - Surface Mount A140142CT-ND
1.3 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.3 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 1K3, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC5648 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC5648
Res, 1K3, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC5648
RES, 1K3, 0.1%, 0.15W, 0603, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 1K3, 0.1%, 0.15W, 0603, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K3, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 96AC8520 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
96AC8520
Res, 1K3, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 96AC8520
RES, 1K3, 0.1%, 0.15W, 0603, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 1K3, 0.1%, 0.15W, 0603, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RQ73C1J1K3BTD A140142DKR-ND 97AC5648
Product Name Passive Components Resistors & Potentiometers Chip Resistor - Surface Mount Res, 1K3, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details