TE Connectivity Chip Resistor - Surface Mount RQ73C1J17K4BTDF

Description
RQ 0603 17K4 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
RQ 0603 17K4 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C1J17K4BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1J17K4BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C1J17K4BTDFTR-ND
RQ 0603 17K4 0.1% 10PPM 1K RL

RQ 0603 17K4 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 17K4, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC5846 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K4, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC5846
Res, 17K4, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC5846
RES, 17K4, 0.1%, 0.15W, 0603, THIN FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 17K4, 0.1%, 0.15W, 0603, THIN FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 17K4, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 96AC8706 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K4, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
96AC8706
Res, 17K4, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 96AC8706
RES, 17K4, 0.1%, 0.15W, 0603, THIN FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 17K4, 0.1%, 0.15W, 0603, THIN FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C1J17K4BTDFTR-ND 97AC5846
Product Name Chip Resistor - Surface Mount Res, 17K4, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1622FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details