TE Connectivity Chip Resistor - Surface Mount RQ73C1J15KBTDF

Description
RQ 0603 15K 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
RQ 0603 15K 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C1J15KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1J15KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C1J15KBTDFTR-ND
RQ 0603 15K 0.1% 10PPM 1K RL

RQ 0603 15K 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 15K, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 96AC8702 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
96AC8702
Res, 15K, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 96AC8702
RES, 15K, 0.1%, 0.15W, 0603, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 15K, 0.1%, 0.15W, 0603, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC3686 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC3686
Res, 15K, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC3686
RES, 15K, 0.1%, 0.15W, 0603, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 15K, 0.1%, 0.15W, 0603, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C1J15KBTDFTR-ND 96AC8702
Product Name Chip Resistor - Surface Mount Res, 15K, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9940 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details