TE Connectivity Res, 11K3, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity RQ73C1J11K3BTD

Description
RES, 11K3, 0.1%, 0.15W, 0603, THIN FILM; Resistance:11.3kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 11K3, 0.1%, 0.15W, 0603, THIN FILM; Resistance:11.3kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K3, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC5441 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K3, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC5441
Res, 11K3, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC5441
RES, 11K3, 0.1%, 0.15W, 0603, THIN FILM; Resistance:11.3kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 11K3, 0.1%, 0.15W, 0603, THIN FILM; Resistance:11.3kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K3, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC0503 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K3, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC0503
Res, 11K3, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC0503
RES, 11K3, 0.1%, 0.15W, 0603, THIN FILM; Resistance:11.3kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 11K3, 0.1%, 0.15W, 0603, THIN FILM; Resistance:11.3kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97AC5441
Product Name Res, 11K3, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756555 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details