The Res, 113K, 0.1%, 0.15W, 0603, Thin Film resistor is a surface mount device (SMD) designed for precision applications. It features a resistance value of 113 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 0.15W, and it operates effectively within a temperature range of -55°C to 155°C. This resistor is part of the RQ73 series from TE Connectivity and is AEC-Q200 qualified, indicating its reliability for automotive applications. It includes a special passivation layer for enhanced sulfur resistance, complying with ASTM B809-95 standards. The resistor is also RoHS compliant, ensuring it meets environmental regulations. The construction allows for robust soldering, with the ability to withstand soldering heat up to 260°C for 10 seconds. It is suitable for use in various applications, including automotive, medical equipment, and industrial instruments, due to its durability and precision characteristics.
RES, 113K, 0.1%, 0.15W, 0603, THIN FILM; Resistance:113kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 113K, 0.1%, 0.15W, 0603, THIN FILM; Resistance:113kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 97AC0506 |
| Product Name | Res, 113K, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |