The Resistor, 10K, 0.1%, 0.15W, 0603, Thin Film from TE Connectivity is a surface mount device (SMD) designed for precision applications. It features a resistance value of 10 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The resistor is rated for a maximum power dissipation of 0.15W and operates effectively within a temperature range of -55°C to 155°C. This component is AEC-Q200 qualified, indicating its reliability for automotive applications, and is also sulfur resistant per ASTM B809-95, which enhances its durability in harsh environments. The resistor is RoHS compliant, ensuring it meets environmental standards. Its construction includes a special passivation layer on the resistive element, contributing to its robustness. Engineers may consider this resistor for use in automotive, medical, and industrial applications where precision and reliability are critical.
10 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
10 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
10 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 10K, 0.1%, 0.15W, 0603, THIN FILM ROHS COMPLIANT: YES
RES, 10K, 0.1%, 0.15W, 0603, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 10K, 0.1%, 0.15W, 0603, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A139978TR-ND | 34AH2066 | 97AC3146 |
| Product Name | Chip Resistor - Surface Mount | Res, 10K, 0.1%, 0.15W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity | Res, 10K, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 [1608 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |