The Res, 105R, 0.1%, 0.15W, 0603, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 105 ohms with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 0.15W, and it is housed in a compact 0603 package, measuring 1.55mm x 0.80mm. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and is sulfur resistant per ASTM B809-95, enhancing its reliability in harsh environments. The resistor is RoHS compliant, ensuring it meets environmental regulations. With a temperature coefficient of resistance (TCR) of ±10 ppm/°C, it maintains stable performance across a wide temperature range of -55°C to 155°C. The construction includes a special passivation layer on the resistive element, providing additional protection against corrosion. This resistor is ideal for use in automotive, medical, and industrial applications where precision and reliability are critical.
RQ 0603 105R 0.1% 10PPM 1K RL
RES, 105R, 0.1%, 0.15W, 0603, THIN FILM; Resistance:105ohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 105R, 0.1%, 0.15W, 0603, THIN FILM; Resistance:105ohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RQ73C1J105RBTDFTR-ND | 97AC5626 |
| Product Name | Chip Resistor - Surface Mount | Res, 105R, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |