TE Connectivity Chip Resistor - Surface Mount RQ73C1E9K76BTDF

Description
RQ 0402 9K76 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
RQ 0402 9K76 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C1E9K76BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1E9K76BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C1E9K76BTDFTR-ND
RQ 0402 9K76 0.1% 10PPM 1K RL

RQ 0402 9K76 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 9K76, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 96AC8260 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K76, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
96AC8260
Res, 9K76, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 96AC8260
RES, 9K76, 0.1%, 0.063W, 0402, THIN FILM; Resistance:9.76kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 9K76, 0.1%, 0.063W, 0402, THIN FILM; Resistance:9.76kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K76, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity - 34AH2042 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K76, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity
34AH2042
Res, 9K76, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity 34AH2042
RES, 9K76, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 9K76, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RQ73C1E9K76BTDFTR-ND 96AC8260 34AH2042
Product Name Chip Resistor - Surface Mount Res, 9K76, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity Res, 9K76, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573136 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 10 ohms
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details