TE Connectivity Chip Resistor - Surface Mount RQ73C1E8K25BTDF

Description
RQ 0402 8K25 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
RQ 0402 8K25 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C1E8K25BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1E8K25BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C1E8K25BTDFTR-ND
RQ 0402 8K25 0.1% 10PPM 1K RL

RQ 0402 8K25 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 8K25, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 97AC2549 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
97AC2549
Res, 8K25, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 97AC2549
RES, 8K25, 0.1%, 0.063W, 0402, THIN FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 8K25, 0.1%, 0.063W, 0402, THIN FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K25, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 96AC9889 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
96AC9889
Res, 8K25, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 96AC9889
RES, 8K25, 0.1%, 0.063W, 0402, THIN FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 8K25, 0.1%, 0.063W, 0402, THIN FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C1E8K25BTDFTR-ND 97AC2549
Product Name Chip Resistor - Surface Mount Res, 8K25, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573341 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 5.1 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details