TE Connectivity Chip Resistor - Surface Mount RQ73C1E71R5BTD

Description
71.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
71.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A139607CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A139607CT-ND
Chip Resistor - Surface Mount A139607CT-ND
71.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

71.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A139607DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A139607DKR-ND
Chip Resistor - Surface Mount A139607DKR-ND
71.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

71.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A139607TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A139607TR-ND
Chip Resistor - Surface Mount A139607TR-ND
71.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

71.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 71R5, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 97AC2553 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71R5, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
97AC2553
Res, 71R5, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 97AC2553
RES, 71R5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:71.5ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 71R5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:71.5ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 71R5, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 96AC9896 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71R5, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
96AC9896
Res, 71R5, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 96AC9896
RES, 71R5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:71.5ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 71R5, 0.1%, 0.063W, 0402, THIN FILM; Resistance:71.5ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A139607CT-ND 97AC2553
Product Name Chip Resistor - Surface Mount Res, 71R5, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 71.5 ohms 71.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details