TE Connectivity Chip Resistor - Surface Mount RQ73C1E6K98BTDF

Description
RQ 0402 6K98 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
RQ 0402 6K98 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C1E6K98BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1E6K98BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C1E6K98BTDFTR-ND
RQ 0402 6K98 0.1% 10PPM 1K RL

RQ 0402 6K98 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 6K98, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity - 34AH2026 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K98, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity
34AH2026
Res, 6K98, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity 34AH2026
RES, 6K98, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 6K98, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 6K98, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 97AC4755 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K98, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
97AC4755
Res, 6K98, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 97AC4755
RES, 6K98, 0.1%, 0.063W, 0402, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 6K98, 0.1%, 0.063W, 0402, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RQ73C1E6K98BTDFTR-ND 34AH2026 97AC4755
Product Name Chip Resistor - Surface Mount Res, 6K98, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity Res, 6K98, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details