The Res, 6K04, 0.1%, 0.063W, 0402, Thin Film resistor from TE Connectivity is a surface mount device (SMD) designed for precision applications. It features a resistance value of 6.04 kΩ with a tolerance of ±0.1%, making it suitable for high-accuracy circuits. The resistor is rated for a maximum power dissipation of 0.063W and operates effectively within a temperature range of -55°C to 155°C. This component is AEC-Q200 qualified, indicating its reliability for automotive applications, and it is RoHS compliant. It also includes a special passivation layer for enhanced corrosion resistance, particularly against sulfur, as per ASTM B809-95 standards. The resistor's construction allows for compatibility with automatic placement systems, making it ideal for high-volume manufacturing. Engineers seeking a reliable, high-precision resistor for automotive, medical, or industrial applications may find this product suitable for their needs.
RQ 0402 6K04 0.1% 10PPM 1K RL
RES, 6K04, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES
RES, 6K04, 0.1%, 0.063W, 0402, THIN FILM; Resistance:6.04kohm;
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-RQ73C1E6K04BTDFTR-ND | 34AH2023 | 96AC7588 |
| Product Name | Chip Resistor - Surface Mount | Res, 6K04, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity | Res, 6K04, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0402 | 0402; 0402 [1005 Metric] |