TE Connectivity Res, 68R1, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity RQ73C1E68R1BTDF

Description
RES, 68R1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:68.1ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 68R1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:68.1ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68R1, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 97AC4968 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R1, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
97AC4968
Res, 68R1, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 97AC4968
RES, 68R1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:68.1ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 68R1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:68.1ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R1, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 97AC2539 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R1, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
97AC2539
Res, 68R1, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 97AC2539
RES, 68R1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:68.1ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 68R1, 0.1%, 0.063W, 0402, THIN FILM; Resistance:68.1ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97AC4968
Product Name Res, 68R1, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details