The Res 511R, 0.1%, 0.063W, 0402, Thin Film resistor is a surface mount device (SMD) designed for precision applications. It features a resistance value of 511 ohms with a tolerance of ±0.1%, making it suitable for high-accuracy circuits. The power rating is 63mW, and it is housed in a compact 0402 package, which is ideal for space-constrained designs. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is sulfur resistant according to ASTM B809-95 standards. The resistor is also RoHS compliant, ensuring it meets environmental regulations. Its construction includes a special passivation layer on the resistive element, enhancing its durability and performance in various conditions. The operating temperature range is from -55°C to 155°C, allowing for use in a wide variety of environments. This resistor is well-suited for applications in automotive, medical equipment, and industrial measuring instruments, where reliability and precision are critical.
RES, 511R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:511ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 511R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:511ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 97AC0179 |
| Product Name | Res, 511R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |