The Res, 46R4, 0.1%, 0.063W, 0402, Thin Film resistor from TE Connectivity is a precision surface mount device designed for applications requiring high reliability and accuracy. It features a resistance value of 46.4 ohms with a tolerance of ±0.1%, making it suitable for precision circuits. The resistor has a maximum power rating of 63mW and is housed in a compact 0402 package, which is ideal for space-constrained designs. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is sulfur resistant per ASTM B809-95, enhancing its durability in harsh environments. Additionally, it is RoHS compliant, ensuring it meets environmental regulations. The operating temperature range is from -55°C to 155°C, allowing for versatility in various applications, including medical equipment and industrial instruments. Engineers seeking a reliable and precise resistor for demanding applications may find this product meets their requirements.
46.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
46.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
46.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 46R4, 0.1%, 0.063W, 0402, THIN FILM; Resistance:46.4ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 46R4, 0.1%, 0.063W, 0402, THIN FILM; Resistance:46.4ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A139778DKR-ND | 97AC2827 |
| Product Name | Chip Resistor - Surface Mount | Res, 46R4, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] |
| Resistance Range | 46.4 ohms | 46.4 ohms |