RES, 45R3, 0.1%, 0.063W, 0402, THIN FILM; Resistance:45.3ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 45R3, 0.1%, 0.063W, 0402, THIN FILM; Resistance:45.3ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 97AC0156 |
| Product Name | Res, 45R3, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |