TE Connectivity Chip Resistor - Surface Mount RQ73C1E453RBTD

Description
453 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
453 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A139783DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A139783DKR-ND
Chip Resistor - Surface Mount A139783DKR-ND
453 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

453 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A139783TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A139783TR-ND
Chip Resistor - Surface Mount A139783TR-ND
453 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

453 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A139783CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A139783CT-ND
Chip Resistor - Surface Mount A139783CT-ND
453 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

453 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 453R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 96AC8049 - Newark, An Avnet Company
Chicago, IL, United States
Res, 453R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
96AC8049
Res, 453R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 96AC8049
RES, 453R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:453ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 453R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:453ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 453R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 96AC8048 - Newark, An Avnet Company
Chicago, IL, United States
Res, 453R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
96AC8048
Res, 453R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 96AC8048
RES, 453R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:453ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 453R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:453ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A139783DKR-ND 96AC8049
Product Name Chip Resistor - Surface Mount Res, 453R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 453 ohms 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2176092-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 698 ohms
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details