TE Connectivity Chip Resistor - Surface Mount RQ73C1E432RBTDF

Description
RQ 0402 432R 0.1% 10PPM 1K RL
Request a Quote
Description
RQ 0402 432R 0.1% 10PPM 1K RL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 432R, 0.1%, 0.063W, 0402 is a thin film surface mount resistor from the RQ73 series by TE Connectivity. It features a resistance value of 432 ohms with a tolerance of ±0.1%. This component is AEC-Q200 qualified, making it suitable for automotive applications, and is also RoHS compliant. The resistor has a maximum power dissipation of 0.063W and can operate within a temperature range of -55°C to 155°C. It is designed with a special passivation layer for enhanced sulfur resistance, adhering to ASTM B809-95 standards. The dimensions of the resistor are 1.00mm x 0.50mm, making it suitable for compact circuit designs. This product is ideal for applications requiring high precision and reliability, such as automotive, medical equipment, and industrial instrumentation.

Datasheet Summary
Powered by GS/AI

The Res, 432R, 0.1%, 0.063W, 0402 is a thin film surface mount resistor from the RQ73 series by TE Connectivity. It features a resistance value of 432 ohms with a tolerance of ±0.1%. This component is AEC-Q200 qualified, making it suitable for automotive applications, and is also RoHS compliant. The resistor has a maximum power dissipation of 0.063W and can operate within a temperature range of -55°C to 155°C. It is designed with a special passivation layer for enhanced sulfur resistance, adhering to ASTM B809-95 standards. The dimensions of the resistor are 1.00mm x 0.50mm, making it suitable for compact circuit designs. This product is ideal for applications requiring high precision and reliability, such as automotive, medical equipment, and industrial instrumentation.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C1E432RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1E432RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C1E432RBTDFTR-ND
RQ 0402 432R 0.1% 10PPM 1K RL

RQ 0402 432R 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 432R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 97AC0160 - Newark, An Avnet Company
Chicago, IL, United States
Res, 432R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
97AC0160
Res, 432R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 97AC0160
RES, 432R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:432ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 432R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:432ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 432R, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity - 34AH2011 - Newark, An Avnet Company
Chicago, IL, United States
Res, 432R, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity
34AH2011
Res, 432R, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity 34AH2011
RES, 432R, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 432R, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RQ73C1E432RBTDFTR-ND 97AC0160 34AH2011
Product Name Chip Resistor - Surface Mount Res, 432R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity Res, 432R, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details