TE Connectivity Res, 422R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity RQ73C1E422RBTDF

Description
RES, 422R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:422ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 422R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:422ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 422R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 97AC2039 - Newark, An Avnet Company
Chicago, IL, United States
Res, 422R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
97AC2039
Res, 422R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 97AC2039
RES, 422R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:422ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 422R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:422ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 422R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 97AC6585 - Newark, An Avnet Company
Chicago, IL, United States
Res, 422R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
97AC6585
Res, 422R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 97AC6585
RES, 422R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:422ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 422R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:422ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97AC2039
Product Name Res, 422R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details