The Res 402R, 0.1%, 0.063W, 0402, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 402 ohms with a tolerance of ±0.1%, making it suitable for high-accuracy circuits. The resistor is constructed using thin film technology, which provides excellent stability and low temperature coefficient of resistance (TCR) of ±10 ppm/°C. This component is AEC-Q200 qualified, indicating its suitability for automotive applications, and is also sulfur resistant per ASTM B809-95, enhancing its reliability in harsh environments. The maximum power dissipation is rated at 63 mW, with a maximum working voltage of 50V. The operating temperature range is from -55°C to 155°C, allowing for versatility in various applications. The resistor is RoHS compliant, ensuring it meets environmental standards. Overall, this resistor is ideal for use in automotive, medical, and industrial applications where precision and reliability are critical.
402 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
402 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
402 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 402R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 402R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:402ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A140848CT-ND | 97AC6593 |
| Product Name | Chip Resistor - Surface Mount | Res, 402R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] |
| Resistance Range | 402 ohms | 402 ohms |