TE Connectivity Res, 34K, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity RQ73C1E34KBTDF

Description
RES, 34K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:34kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Description
RES, 34K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:34kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 34K, 0.1%, 0.063W, 0402, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 34 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 63 mW, and it is housed in a compact 0402 package. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and it is sulfur resistant according to ASTM B809-95, which enhances its durability in harsh environments. The resistor is RoHS compliant, ensuring it meets environmental standards. Its construction includes a special passivation layer on the resistive element, contributing to its performance stability across a wide temperature range of -55°C to 155°C. Engineers looking for a reliable, high-precision resistor for automotive, medical, or industrial applications may find this product suitable for their needs.

Datasheet Summary
Powered by GS/AI

The Res, 34K, 0.1%, 0.063W, 0402, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 34 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 63 mW, and it is housed in a compact 0402 package. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and it is sulfur resistant according to ASTM B809-95, which enhances its durability in harsh environments. The resistor is RoHS compliant, ensuring it meets environmental standards. Its construction includes a special passivation layer on the resistive element, contributing to its performance stability across a wide temperature range of -55°C to 155°C. Engineers looking for a reliable, high-precision resistor for automotive, medical, or industrial applications may find this product suitable for their needs.

Suppliers

Company
Product
Description
Supplier Links
Res, 34K, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 97AC6406 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
97AC6406
Res, 34K, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 97AC6406
RES, 34K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:34kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 34K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:34kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 34K, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 97AC4334 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
97AC4334
Res, 34K, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 97AC4334
RES, 34K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:34kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 34K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:34kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97AC6406
Product Name Res, 34K, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details