TE Connectivity Chip Resistor - Surface Mount RQ73C1E332RBTD

Description
332 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Description
332 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 332R, 0.1%, 0.063W, 0402, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 332 ohms with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 63 milliwatts, and it is housed in a compact 0402 package. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is sulfur resistant per ASTM B809-95, enhancing its reliability in harsh environments. The resistor is also RoHS compliant, ensuring it meets environmental regulations. Its construction includes a special passivation layer on the resistive element, contributing to its durability and performance stability. With an operating temperature range of -55°C to 155°C, this resistor can withstand a variety of environmental conditions, making it versatile for use in automotive, medical, and industrial applications. The thin film technology used in its design allows for tight temperature coefficient of resistance (TCR) specifications, further enhancing its precision.

Datasheet Summary
Powered by GS/AI

The Res, 332R, 0.1%, 0.063W, 0402, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 332 ohms with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 63 milliwatts, and it is housed in a compact 0402 package. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is sulfur resistant per ASTM B809-95, enhancing its reliability in harsh environments. The resistor is also RoHS compliant, ensuring it meets environmental regulations. Its construction includes a special passivation layer on the resistive element, contributing to its durability and performance stability. With an operating temperature range of -55°C to 155°C, this resistor can withstand a variety of environmental conditions, making it versatile for use in automotive, medical, and industrial applications. The thin film technology used in its design allows for tight temperature coefficient of resistance (TCR) specifications, further enhancing its precision.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A140708CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140708CT-ND
Chip Resistor - Surface Mount A140708CT-ND
332 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

332 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140708TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140708TR-ND
Chip Resistor - Surface Mount A140708TR-ND
332 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

332 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 332R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 97AC4341 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
97AC4341
Res, 332R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 97AC4341
RES, 332R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:332ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 332R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:332ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 332R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1826 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
97AC1826
Res, 332R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 97AC1826
RES, 332R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:332ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 332R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:332ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A140708CT-ND 97AC4341
Product Name Chip Resistor - Surface Mount Res, 332R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details