TE Connectivity Chip Resistor - Surface Mount RQ73C1E316RBTDF

Description
RQ 0402 316R 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
RQ 0402 316R 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C1E316RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1E316RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C1E316RBTDFTR-ND
RQ 0402 316R 0.1% 10PPM 1K RL

RQ 0402 316R 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 316R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 96AC9233 - Newark, An Avnet Company
Chicago, IL, United States
Res, 316R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
96AC9233
Res, 316R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 96AC9233
RES, 316R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 316R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 316R, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity - 34AH2001 - Newark, An Avnet Company
Chicago, IL, United States
Res, 316R, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity
34AH2001
Res, 316R, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity 34AH2001
RES, 316R, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 316R, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RQ73C1E316RBTDFTR-ND 96AC9233 34AH2001
Product Name Chip Resistor - Surface Mount Res, 316R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity Res, 316R, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details