RQ 0402 301R 0.1% 10PPM 1K RL
RES, 301R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:301ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 301R, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-RQ73C1E301RBTDFTR-ND | 97AC4323 | 34AH2000 |
| Product Name | Chip Resistor - Surface Mount | Res, 301R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity | Res, 301R, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | 0402 |