The Res, 2K67, 0.1%, 0.063W, 0402, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high-performance applications. It features a resistance value of 2.67 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring precise resistance measurements. The resistor has a power rating of 63 mW and is housed in a compact 0402 package, which is ideal for space-constrained designs. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is also sulfur resistant, complying with ASTM B809-95 standards. The RoHS compliance ensures that it meets environmental regulations. The operating temperature range is from -55°C to 155°C, allowing for versatility in various environments. The resistor's construction includes a special passivation layer on the resistive element, enhancing its durability and reliability in demanding conditions. Engineers looking for a reliable and precise thin film resistor for automotive, medical, or industrial applications may find this product to be a suitable choice.
2.67 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
2.67 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
2.67 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 2K67, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.67kohm;
RES, 2K67, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.67kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A140566DKR-ND | 97AC1590 |
| Product Name | Chip Resistor - Surface Mount | Res, 2K67, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |