The Res, 2K32, 0.1%, 0.063W, 0402, Thin Film resistor from TE Connectivity is a surface mount device (SMD) designed for precision applications. It features a resistance value of 2.32 kΩ with a tolerance of ±0.1%, making it suitable for high-accuracy circuits. The power rating is 63 mW, and it is housed in a compact 0402 package, which is ideal for space-constrained designs. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is sulfur resistant according to ASTM B809-95, enhancing its reliability in harsh environments. The resistor also complies with RoHS standards, ensuring it is free from hazardous substances. With a temperature coefficient of resistance (TCR) of ±10 ppm/°C, it maintains stable performance across a wide temperature range of -55°C to 155°C. Engineers looking for a reliable, high-precision resistor for automotive, medical, or industrial applications may find this component meets their requirements.
RES, 2K32, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.32kohm;
RES, 2K32, 0.1%, 0.063W, 0402, THIN FILM; Resistance:2.32kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 97AC6216 |
| Product Name | Res, 2K32, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |