TE Connectivity Res, 23K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity RQ73C1E23K7BTDF

Description
RES, 23K7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Description
RES, 23K7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 23K7, 0.1%, 0.063W, 0402, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 23.7 kΩ with a tolerance of ±0.1%, making it suitable for high-accuracy circuits. The power rating is 63 mW, and it operates effectively within a temperature range of -55°C to 155°C. This resistor is AEC-Q200 qualified, ensuring reliability in automotive applications, and is also sulfur resistant according to ASTM B809-95 standards. The component is RoHS compliant, indicating it meets environmental regulations. Its compact 0402 package size allows for efficient use in space-constrained designs.

Datasheet Summary
Powered by GS/AI

The Res, 23K7, 0.1%, 0.063W, 0402, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 23.7 kΩ with a tolerance of ±0.1%, making it suitable for high-accuracy circuits. The power rating is 63 mW, and it operates effectively within a temperature range of -55°C to 155°C. This resistor is AEC-Q200 qualified, ensuring reliability in automotive applications, and is also sulfur resistant according to ASTM B809-95 standards. The component is RoHS compliant, indicating it meets environmental regulations. Its compact 0402 package size allows for efficient use in space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Res, 23K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1288 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
97AC1288
Res, 23K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 97AC1288
RES, 23K7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 23K7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 23K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1289 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
97AC1289
Res, 23K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 97AC1289
RES, 23K7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 23K7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97AC1288
Product Name Res, 23K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers