TE Connectivity Chip Resistor - Surface Mount RQ73C1E237RBTD

Description
237 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
237 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A140554DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140554DKR-ND
Chip Resistor - Surface Mount A140554DKR-ND
237 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

237 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140554TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140554TR-ND
Chip Resistor - Surface Mount A140554TR-ND
237 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

237 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140554CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140554CT-ND
Chip Resistor - Surface Mount A140554CT-ND
237 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

237 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 237R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1579 - Newark, An Avnet Company
Chicago, IL, United States
Res, 237R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
97AC1579
Res, 237R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 97AC1579
RES, 237R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:237ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 237R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:237ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 237R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 97AC6224 - Newark, An Avnet Company
Chicago, IL, United States
Res, 237R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
97AC6224
Res, 237R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 97AC6224
RES, 237R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:237ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 237R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:237ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A140554DKR-ND 97AC1579
Product Name Chip Resistor - Surface Mount Res, 237R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 237 ohms 237 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details