TE Connectivity Chip Resistor - Surface Mount RQ73C1E20KBTDF

Description
RQ 0402 20K 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
RQ 0402 20K 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C1E20KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1E20KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C1E20KBTDFTR-ND
RQ 0402 20K 0.1% 10PPM 1K RL

RQ 0402 20K 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 20K, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1281 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
97AC1281
Res, 20K, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 97AC1281
RES, 20K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 20K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 96AC8884 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
96AC8884
Res, 20K, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 96AC8884
RES, 20K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 20K, 0.1%, 0.063W, 0402, THIN FILM; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C1E20KBTDFTR-ND 97AC1281
Product Name Chip Resistor - Surface Mount Res, 20K, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details