RQ 0402 1K18 0.1% 10PPM 1K RL
RES, 1K18, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.18kohm;
RES, 1K18, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.18kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RQ73C1E1K18BTDFTR-ND | 96AC8481 |
| Product Name | Chip Resistor - Surface Mount | Res, 1K18, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |