The Res, 1K05, 0.1%, 0.063W, 0402, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 1.05 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 63 mW, and it is housed in a compact 0402 package. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is also RoHS compliant. It incorporates a special passivation layer for enhanced sulfur resistance, adhering to ASTM B809-95 standards. The operating temperature range is from -55°C to 155°C, ensuring reliability in various environmental conditions. The resistor is constructed using high-grade materials and is laser trimmed for precise tolerance figures, making it ideal for use in automotive, medical, and industrial applications.
1.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
1.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
1.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 1K05, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.05kohm;
RES, 1K05, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.05kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A139943CT-ND | 97AC5409 |
| Product Name | Chip Resistor - Surface Mount | Res, 1K05, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |