TE Connectivity Chip Resistor - Surface Mount RQ73C1E1K02BTDF

Description
RQ 0402 1K02 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
RQ 0402 1K02 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C1E1K02BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1E1K02BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C1E1K02BTDFTR-ND
RQ 0402 1K02 0.1% 10PPM 1K RL

RQ 0402 1K02 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 1K02, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 97AC3089 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
97AC3089
Res, 1K02, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 97AC3089
RES, 1K02, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 1K02, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K02, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity - 34AH1952 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity
34AH1952
Res, 1K02, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity 34AH1952
RES, 1K02, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 1K02, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RQ73C1E1K02BTDFTR-ND 97AC3089 34AH1952
Product Name Chip Resistor - Surface Mount Res, 1K02, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity Res, 1K02, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details