TE Connectivity Res, 165R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity RQ73C1E165RBTDF

Description
RES, 165R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:165ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 165R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:165ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 165R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 97AC6023 - Newark, An Avnet Company
Chicago, IL, United States
Res, 165R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
97AC6023
Res, 165R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 97AC6023
RES, 165R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:165ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 165R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:165ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 165R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 97AC1274 - Newark, An Avnet Company
Chicago, IL, United States
Res, 165R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
97AC1274
Res, 165R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 97AC1274
RES, 165R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:165ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 165R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:165ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97AC6023
Product Name Res, 165R, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers