TE Connectivity Chip Resistor - Surface Mount RQ73C1E13K7BTD

Description
13.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Description
13.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 13K7, 0.1%, 0.063W, 0402, Thin Film resistor from TE Connectivity is an automotive-grade precision chip resistor designed for high reliability in various applications, including automotive, medical, and industrial. It features a resistance value of 13.7 kΩ with a tolerance of ±0.1% and a power rating of 63 mW. The component is constructed using high-grade raw materials and is laser-trimmed to ensure precise tolerance figures. This resistor is AEC-Q200 qualified and includes a special passivation layer for enhanced sulfur resistance, complying with ASTM B809-95 humid vapor test standards. It operates effectively within a temperature range of -55°C to 155°C and is RoHS compliant. The 0402 package size allows for compatibility with automated placement systems, making it suitable for high-volume manufacturing. Engineers considering this resistor should note its robust construction, which withstands various environmental stresses, including temperature cycling, humidity, and mechanical shock, ensuring reliable performance in demanding conditions.

Datasheet Summary
Powered by GS/AI

The Res, 13K7, 0.1%, 0.063W, 0402, Thin Film resistor from TE Connectivity is an automotive-grade precision chip resistor designed for high reliability in various applications, including automotive, medical, and industrial. It features a resistance value of 13.7 kΩ with a tolerance of ±0.1% and a power rating of 63 mW. The component is constructed using high-grade raw materials and is laser-trimmed to ensure precise tolerance figures. This resistor is AEC-Q200 qualified and includes a special passivation layer for enhanced sulfur resistance, complying with ASTM B809-95 humid vapor test standards. It operates effectively within a temperature range of -55°C to 155°C and is RoHS compliant. The 0402 package size allows for compatibility with automated placement systems, making it suitable for high-volume manufacturing. Engineers considering this resistor should note its robust construction, which withstands various environmental stresses, including temperature cycling, humidity, and mechanical shock, ensuring reliable performance in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A140121CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140121CT-ND
Chip Resistor - Surface Mount A140121CT-ND
13.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

13.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140121TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140121TR-ND
Chip Resistor - Surface Mount A140121TR-ND
13.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

13.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140121DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140121DKR-ND
Chip Resistor - Surface Mount A140121DKR-ND
13.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

13.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 13K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 97AC5623 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
97AC5623
Res, 13K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 97AC5623
RES, 13K7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 13K7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 97AC3389 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
97AC3389
Res, 13K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 97AC3389
RES, 13K7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 13K7, 0.1%, 0.063W, 0402, THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A140121CT-ND 97AC5623
Product Name Chip Resistor - Surface Mount Res, 13K7, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details