TE Connectivity Chip Resistor - Surface Mount RQ73C1E13K3BTDF

Description
RQ 0402 13K3 0.1% 10PPM 1K RL
Request a Quote
Description
RQ 0402 13K3 0.1% 10PPM 1K RL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 13K3, 0.1%, 0.063W, 0402, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 13.3 kΩ with a tolerance of ±0.1%, making it suitable for high-accuracy circuits. The power rating is 63 mW, and it is housed in a compact 0402 package, which is ideal for space-constrained designs. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is also sulfur resistant according to ASTM B809-95, enhancing its reliability in harsh environments. The resistor operates effectively within a temperature range of -55°C to 155°C, ensuring performance stability across various conditions. Additionally, it is RoHS compliant, aligning with environmental regulations. Engineers looking for a reliable, high-precision resistor for automotive, medical, or industrial applications may find this product meets their requirements.

Datasheet Summary
Powered by GS/AI

The Res, 13K3, 0.1%, 0.063W, 0402, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 13.3 kΩ with a tolerance of ±0.1%, making it suitable for high-accuracy circuits. The power rating is 63 mW, and it is housed in a compact 0402 package, which is ideal for space-constrained designs. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is also sulfur resistant according to ASTM B809-95, enhancing its reliability in harsh environments. The resistor operates effectively within a temperature range of -55°C to 155°C, ensuring performance stability across various conditions. Additionally, it is RoHS compliant, aligning with environmental regulations. Engineers looking for a reliable, high-precision resistor for automotive, medical, or industrial applications may find this product meets their requirements.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C1E13K3BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1E13K3BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C1E13K3BTDFTR-ND
RQ 0402 13K3 0.1% 10PPM 1K RL

RQ 0402 13K3 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 13K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 97AC3375 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
97AC3375
Res, 13K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 97AC3375
RES, 13K3, 0.1%, 0.063W, 0402, THIN FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 13K3, 0.1%, 0.063W, 0402, THIN FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K3, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity - 34AH1977 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity
34AH1977
Res, 13K3, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity 34AH1977
RES, 13K3, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 13K3, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RQ73C1E13K3BTDFTR-ND 97AC3375 34AH1977
Product Name Chip Resistor - Surface Mount Res, 13K3, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity Res, 13K3, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details