TE Connectivity Chip Resistor - Surface Mount RQ73C1E10K2BTDF

Description
10.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
10.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C1E10K2BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1E10K2BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C1E10K2BTDFTR-ND
10.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RQ73C1E10K2BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1E10K2BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RQ73C1E10K2BTDFDKR-ND
10.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RQ73C1E10K2BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1E10K2BTDFCT-ND
Chip Resistor - Surface Mount 1712-RQ73C1E10K2BTDFCT-ND
10.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 10K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity - 97AC3092 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity
97AC3092
Res, 10K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity 97AC3092
RES, 10K2, 0.1%, 0.063W, 0402, THIN FILM; Resistance:10.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 10K2, 0.1%, 0.063W, 0402, THIN FILM; Resistance:10.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K2, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity - 34AH1967 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K2, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity
34AH1967
Res, 10K2, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity 34AH1967
RES, 10K2, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 10K2, 0.1%, 0.063W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RQ73C1E10K2BTDFTR-ND 97AC3092 34AH1967
Product Name Chip Resistor - Surface Mount Res, 10K2, 0.1%, 0.063W, 0402, Thin Film; Resistance Holsworthy Te Connectivity Res, 10K2, 0.1%, 0.063W, 0402, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details