TE Connectivity Heat Shrink Tubing RPS-CT-50M-38.1-OUT-0

Description
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 164.0' (50.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 164.0' (50.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 484-RPS-CT-50M-38.1-OUT-0-ND - DigiKey
Thief River Falls, MN, United States
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 164.0' (50.0m)"

"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 164.0' (50.0m)"

Buy Now Datasheet
Heat Shrink Tubing, Black, 38.1Mm, 50M; Shrink Ratio Raychem Te Connectivity - 08AK8980 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, Black, 38.1Mm, 50M; Shrink Ratio Raychem Te Connectivity
08AK8980
Heat Shrink Tubing, Black, 38.1Mm, 50M; Shrink Ratio Raychem Te Connectivity 08AK8980
HEAT SHRINK TUBING, BLACK, 38.1MM, 50M; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.5"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:164ft; Length - Metric:50m; Product Range:RPS-CT Series RoHS Compliant: Yes

HEAT SHRINK TUBING, BLACK, 38.1MM, 50M; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.5"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:164ft; Length - Metric:50m; Product Range:RPS-CT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 484-RPS-CT-50M-38.1-OUT-0-ND 08AK8980
Product Name Heat Shrink Tubing Heat Shrink Tubing, Black, 38.1Mm, 50M; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -30 to 105 C (-22 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details